TE Connectivity 1201-FNG-0020-1
- 收藏
- 对比
1201-FNG-0020-1
2460-1201-FNG-0020-1
射频屏蔽
--
大陆
立即发货

Extruded EMI Gasket, Conductive Strip, Fluorosilicone Binding, Nickel Plated Graphite (Ni/C) Filler, Solid Round, Kemtron 1201 Series
--最小包装量--
1201-FNG-0020-1详情
TE Connectivity 1201-FNG-0020-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
2420747-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Kemtron
RoHS
Details
包装
Bulk
类型
Extrusions
子类别
EMI/RFI
产品类别
EMI Gaskets, Sheets & Absorbers
产品
Gaskets
产品类别
EMI Gaskets, Sheets, Absorbers & Shielding
长度
1 m
1201-FNG-0020-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。