TE Connectivity 1-2029135-8
- 收藏
- 对比
1-2029135-8
2460-1-2029135-8
矩形连接器 - 针座,公插针
--
大陆
立即发货

Headers & Wire Housings 18P VERT HDR W/O PEG UL-94-V2 RED
1最小包装量--
1-2029135-8详情
TE Connectivity 1-2029135-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
VAL-U-LOK
包装
Bulk
系列
VAL-U-LOK
连接器类型
串行 ATA
子类别
Headers & Wire Housings
电缆长度
600 mm
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
辐射硬化
无
1-2029135-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。