TE Connectivity 1203-0050-197
- 收藏
- 对比
1203-0050-197详情
TE Connectivity 1203-0050-197重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
1203-0050-197
Acceleration Range (±)u2009(g)
50
Frequency Responseu2009(Hz)
0-600 to 0-1500
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
3
Sensitivityu2009
2 mV/g
TE Internal #
20016620-00
1203-0050-197拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。