TE Connectivity 1-205089-2
- 收藏
- 对比
1-205089-2
2460-1-205089-2
触头 - 多用途
--
大陆
立即发货

Contact PIN Crimp ST Cable Mount
1最小包装量--
1-205089-2详情
TE Connectivity 1-205089-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
底架
Cable
已出版
2011
零件状态
活跃
终端
Crimp
性别
Male
辐射硬化
无
RoHS状态
符合RoHS标准
1-205089-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。