TE Connectivity 1-205089-3
- 收藏
- 对比
1-205089-3
2460-1-205089-3
触头 - 多用途
--
大陆
立即发货

CONN CONT PIN 20-24AWG AU CRIMP
1最小包装量--
1-205089-3详情
TE Connectivity 1-205089-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
Factory Pack QuantityFactory Pack Quantity
5000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPLIMITE
RoHS
Details
Package
Bulk
Base Product Number
205089
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
Contact Materials
Copper Alloy
系列
*
包装
Reel
零件状态
活跃
湿度敏感性等级(MSL)
--
类型
Machined
子类别
MIL-Spec / MIL-Type
触点表面处理
Gold
线规
20-24 AWG
触点终端
Crimp
产品类别
D-Sub MIL Spec Connectors
销钉或插座
Pin
产品类别
D-Sub MIL Spec Connectors
触点表面处理厚度
50.0µin (1.27µm)
1-205089-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。