TE Connectivity 1-2057963-1
- 收藏
- 对比
1-2057963-1
2460-1-2057963-1
端子板 - 线对板
--
大陆
立即发货

High Speed Backplane Connectors, Board-to-Board, 168 Position, Mating Alignment, Keyed Mating Alignment Type, 12 Row, 14 Column, IMPACT
1最小包装量--
1-2057963-1详情
TE Connectivity 1-2057963-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2057963-1
TE Internal Description
IMP100S,R,RA4P14C,RG,46
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
168
Row-to-Row Spacingu2009
1.35u2009mmu2009[u2009.053u2009inu2009]
Mating Alignmentu2009
With
Mating Alignment Typeu2009
Keyed
1-2057963-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。