TE Connectivity 1-206500-1
- 收藏
- 对比
1-206500-1
2460-1-206500-1
D-Sub,D 形连接器 - 外壳
--
大陆
立即发货

Conn D-sub Hd Housing Plug 26POS
1最小包装量--
1-206500-1详情
TE Connectivity 1-206500-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Brass
RoHS
Compliant
Insulation Materials
Polyester
Shell Sizes
2
Mounting Styles
Wire
终端
Crimp
定位的数量
26
行数
3
性别
Male
终端样式
Crimp
镀层
Gold
绝缘材料
Insulated
安装角
Straight
1-206500-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。