TE Connectivity 1-206934-7
- 收藏
- 对比
1-206934-7
2460-1-206934-7
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Connector Assembly, 250 VDC, Wire-to-Board / Wire-to-Panel, 37 Position, Sealable, Receptacle, Pin, Signal, Black, AMP CPC
1最小包装量--
1-206934-7详情
TE Connectivity 1-206934-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
37
Connector Systemu2009
Wire-to-Board, Wire-to-Panel
Operating Voltageu2009(VDC)
250
Connector Product Typeu2009
连接器组件
TE Internal Description
CPC RECPT ASSEMBLY SIZE 23-37
TE Internal #
1-206934-7
1-206934-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。