TE Connectivity 1-207825-5
- 收藏
- 对比
1-207825-5
2460-1-207825-5
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Connector Assembly, 250 VDC, Wire-to-Panel / Wire-to-Board, 4 Position, Sealable, Receptacle, Pin, Signal, Black, AMP CPC
1最小包装量--
1-207825-5详情
TE Connectivity 1-207825-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
4
Connector Systemu2009
Wire-to-Board, Wire-to-Panel
TE Internal #
1-207825-5
TE Internal Description
RCPT ASSY,POSTED,SER 1,SZ 11-4
Connector Product Typeu2009
连接器组件
Operating Voltageu2009(VDC)
250
1-207825-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。