TE Connectivity 1-2083136-2
- 收藏
- 对比
1-2083136-2
2460-1-2083136-2
固态照明电缆
--
大陆
立即发货

Cable Assembly 4 POS Power to 4 POS Power M-M
1最小包装量--
1-2083136-2详情
TE Connectivity 1-2083136-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
Cable Types
UL 2464
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
NECTOR
RoHS
Details
系列
*
包装
Box
连接器类型
4POS Power to 4POS Power
性别
Plug-Plug
子类别
Power
线规
22(AWG)
电缆长度
1.219(m)
产品类别
Lighting Cables
连接器类型A
CIRCULAR
连接器类型B
CIRCULAR
产品类别
Lighting Cables
1-2083136-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。