TE Connectivity 120943-6
- 收藏
- 对比
120943-6
2460-120943-6
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Receptacle, Board-to-Board, 8 Position, 3 mm [.118 in] Centerline, Z-PACK 2mm HM
1最小包装量--
120943-6详情
TE Connectivity 120943-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
连接器组件
TE Internal Description
ASSEMBLY, R/A UPM RECPT, 8 POS
TE Internal #
120943-6
Centerline (Pitch)u2009
3u2009mmu2009[u2009.118u2009inu2009]
Number of Positionsu2009
8
120943-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。