TE Connectivity 120954-6
- 收藏
- 对比
120954-6
2460-120954-6
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 4 Position, 3 mm [.118 in] Centerline, Printed Circuit Board, UL 94V-0, Z-PACK 2mm HM
1最小包装量--
120954-6详情
TE Connectivity 120954-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
120954-6
TE Internal Description
UPM EXPANDED PIN ASSEMBLY S,S,
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
4
Centerline (Pitch)u2009
3u2009mmu2009[u2009.118u2009inu2009]
120954-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。