TE Connectivity 120974-1
- 收藏
- 对比
120974-1
2460-120974-1
背板连接器 - 专用
--
大陆
立即发货

Conn Power HDR 3 POS Solder RA Thru-Hole 3 Terminal 1 Port
1最小包装量--
120974-1详情
TE Connectivity 120974-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
终端数量
3
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
Polyester
Contact Materials
磷青铜
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
48
Mounting Styles
面板安装
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Tube
类型
Power
定位的数量
3 Position
性别
Header
子类别
Headers & Wire Housings
终端样式
焊针
接头数量
3 POS
触点性别
Pin (Male)
端口的数量
1
产品类别
Headers & Wire Housings
产品
Headers
安装角
直角
产品类别
Headers & Wire Housings
120974-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。