TE Connectivity 1-2110185-2
- 收藏
- 对比
1-2110185-2
2460-1-2110185-2
端子板 - 线对板
--
大陆
立即发货

High Speed Backplane Connectors, Board-to-Board, 180 Position, Mating Alignment, Guide Pin Mating Alignment Type, 15 Row, 12 Column, IMPACT
1最小包装量--
1-2110185-2详情
TE Connectivity 1-2110185-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2110185-2
TE Internal Description
IMP100S,H,V5P12C,RG,LEW46,4.9
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
180
Row-to-Row Spacingu2009
1.35u2009mmu2009[u2009.053u2009inu2009]
Mating Alignmentu2009
With
Mating Alignment Typeu2009
导向销
1-2110185-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。