TE Connectivity 1-2111486-3
- 收藏
- 对比
1-2111486-3
2460-1-2111486-3
集成电路(IC)
--
大陆
立即发货

Hand Tools INSERT,BLANK,S/C JACK,A.WHT
1最小包装量--
1-2111486-3详情
TE Connectivity 1-2111486-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PC, Polycarbonate
房屋材料
Polycarbonate
Manufacturer Part Number
1-2111486-3
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.71
Manufacturer Series
2111486
RoHS
Compliant
颜色
White
Reach合规守则
compliant
房屋颜色
White
弱电
Compliant
连接器支持类型
连接器附件
可燃性等级
UL94 V-0
1-2111486-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。