TE Connectivity 1-2118651-1
- 收藏
- 对比
1-2118651-1
2460-1-2118651-1
电缆组件
--
大陆
立即发货

UMCC Cable Assembly, 1.668 ft [.508 m], Black Cable, 0 – 9 GHz Operating Frequency, 50 Ω, PVC, 32 AWG, .044 in [1.13 mm] Diameter, UMCC Plug
1最小包装量--
1-2118651-1详情
TE Connectivity 1-2118651-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2118651-1
Operating Temperature Rangeu2009
-40 – 80u2009°Cu2009[u2009-40 – 176u2009°Fu2009]
Cable Coloru2009
Black
Cable Assembly Lengthu2009
.508u2009mu2009[u20091.668u2009ftu2009]
Jacket Materialu2009
PVC
Connector Type (End A)u2009
UMCC Plug
TE Internal Description
RF CA,UMCC GEN1-GEN1,1.13MM CABLE,L509MM
1-2118651-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。