TE Connectivity 1-2120954-1
- 收藏
- 对比
1-2120954-1详情
TE Connectivity 1-2120954-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks, 4 Days
Rad Hardened
无
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
1-2120954-1
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
8.56
连接器类型
圆形连接器
性别
PL
Reach合规守则
not_compliant
触点性别
PIN
Brand Name
TE Connectivity
家人
2120954
1-2120954-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。