TE Connectivity 1-2132403-6
- 收藏
- 对比
1-2132403-6
2460-1-2132403-6
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage Assembly with Integrated Connector, Data Rate (Max) 16 Gb/s, Internal/External EMI Springs, EMI Enhanced, With Lightpipe
1最小包装量--
1-2132403-6详情
TE Connectivity 1-2132403-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2132403-6
TE Internal Description
2X5 SFP+ EMI Sprg Inner LP Sn Enhanced
Pluggable I/O Product Typeu2009
Cage Assembly with Integrated Connector
Data Rate (Max)u2009(Gb/s)
16
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Pluggable I/O Applicationsu2009
EMI Enhanced
Lightpipe Optionsu2009
With Lightpipe
家人
Corcom Power Inlet Filters & Power Entry Modules
1-2132403-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。