TE Connectivity 1-213806-0
- 收藏
- 对比
1-213806-0
2460-1-213806-0
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Housings, Wire-to-Board, 34 Position, .15 in [3.81 mm] Centerline, 4 Row, Polyester, Receptacle, Pin, Printed Circuit Board
1最小包装量--
1-213806-0详情
TE Connectivity 1-213806-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Housing Materialu2009
Polyester
Number of Rowsu2009
4
Centerline (Pitch)u2009
3.81u2009mmu2009[u2009.15u2009inu2009]
Number of Positionsu2009
34
Connector Systemu2009
Wire-to-Board
TE Internal Description
SOCKET ASY,RA,M SRS LF
TE Internal #
1-213806-0
1-213806-0拓展信息

















哦! 它是空的。