TE Connectivity 1-2141968-2
- 收藏
- 对比
1-2141968-2
2460-1-2141968-2
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Device / Wire-to-Board, 46 Position, Sealable, Black, Power & Signal, Generation Y Connector System
1最小包装量--
1-2141968-2详情
TE Connectivity 1-2141968-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
46
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Mating Tab Widthu2009(in)
.025, .11, .248
Mating Tab Widthu2009(mm)
.64, 2.8, 6.3
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
46POS, MIXED,REC HSG,ASSY,SEALED
TE Internal #
1-2141968-2
1-2141968-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。