TE Connectivity 1217061-1 (Mouser Reel)
- 收藏
- 对比
1217061-1 (Mouser Reel)
2460-1217061-1 (Mouser Reel)
端子 - 适配器
--
大陆
立即发货

Terminals TAB FASTON .187 PCB Reel of 1000
1最小包装量--
1217061-1 (Mouser Reel)详情
TE Connectivity 1217061-1 (Mouser Reel)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
RoHS
Details
Contact Materials
Brass
Tradename
FASTON
Insulation Materials
Not Insulated
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
1217061-1
系列
187 FASTON
包装
Reel
性别
-
终端样式
Solder
触点性别
Pin (Male)
绝缘材料
Not Insulated
螺杆/标签尺寸
-
产品
接线板端子
安装角
直角
1217061-1 (Mouser Reel)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。