TE Connectivity 1-2170708-1
- 收藏
- 对比
1-2170708-1
2460-1-2170708-1
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 6, Internal/External EMI Springs, Included Lightpipe, Data Rate (Max) 28 Gb/s, 6 Port, Single Round, Pin
1最小包装量--
1-2170708-1详情
TE Connectivity 1-2170708-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2170708-1
TE Internal Description
CAGE ASSY, 1X6, QSFP28, SPRING, CSHS, LP
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
1 x 6
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Thermal Accessory Type Includedu2009
Heat Sink
Included Lightpipeu2009
有
1-2170708-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。