TE Connectivity 1218041-2
- 收藏
- 对比
1218041-2
2460-1218041-2
端子板 - 线对板
--
大陆
立即发货

Rack & Panel Connectors, Connector Assembly, Plug, 1 Inserts, Clinch Nut, Panel Mount, AMP ARINC 404 Series
1最小包装量--
1218041-2详情
TE Connectivity 1218041-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1218041-2
TE Internal Description
ASY,ARINC404,RM1R67P-0101(201)
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Number of Insertsu2009
1
Sealableu2009
无
Panel Mount Feature Typeu2009
夹持槽
1218041-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。