TE Connectivity 1218121-1
- 收藏
- 对比
1218121-1
2460-1218121-1
同轴连接器(射频)
--
大陆
立即发货

RF Contacts, Cable-to-Board, 1 Position, Printed Circuit Board, Vertical, Pin, Straight, Gold, 1 A, Power & Signal, Board Mount
1最小包装量--
1218121-1详情
TE Connectivity 1218121-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Typeu2009
Pin
PCB Mount Orientationu2009
Vertical
Connector & Contact Terminates Tou2009
印刷电路板
Number of Positionsu2009
1
Connector Systemu2009
Cable-to-Board
TE Internal Description
CONTACT,COAX,PWB,PIN
TE Internal #
1218121-1
1218121-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。