TE Connectivity 1218233-3
- 收藏
- 对比
1218233-3
2460-1218233-3
D-Sub,D 形连接器 - 外壳
--
大陆
立即发货

Conn High Density D-Sub RCP 44 POS Crimp ST Cable Mount 44 Terminal 1 Port
1最小包装量--
1218233-3详情
TE Connectivity 1218233-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminium
RoHS
Compliant
定位的数量
44
性别
Female
方向
Straight
弱电
Non-Compliant
1218233-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。