TE Connectivity 121837-000
- 收藏
- 对比
121837-000详情
TE Connectivity 121837-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Product Status
活跃
厂商
ITT Cannon, LLC
Base Product Number
CMD52
Package
Bulk
Shell Sizes
9
Shell Style#
直角
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Part # Aliases
9-1190886-6 TXR40AC90-0804AI
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
系列
*
包装
Bulk
类型
Tinel锁适配器
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
电缆直径
6.35 mm
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
121837-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。