TE Connectivity 1-2186511-1
- 收藏
- 对比
1-2186511-1
2460-1-2186511-1
配件
--
大陆
立即发货

Printer Accessories, Spare, Compatible Printers T3212-PRINTER / T3224-PRINTER, T3212-Printer
1最小包装量--
1-2186511-1详情
TE Connectivity 1-2186511-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
300 - 600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 50
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Number of auxiliary contacts as normally closed contact
0
1-2186511-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。