TE Connectivity 1-2209520-2
- 收藏
- 对比
1-2209520-2
2460-1-2209520-2
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device, 46 Position, .15 in [3.8 mm] Centerline, Sealable, Black, MCON Interconnection System
1最小包装量--
1-2209520-2详情
TE Connectivity 1-2209520-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
3.8u2009mmu2009[u2009.15u2009inu2009]
Number of Positionsu2009
46
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Mating Tab Widthu2009
1.2u2009mmu2009[u2009.047u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
46POS. REC. HSG ASSY
TE Internal #
1-2209520-2
1-2209520-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。