TE Connectivity 1-2213614-3
- 收藏
- 对比
1-2213614-3
2460-1-2213614-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Hermaphroditic Connector, Horizontal, Board-to-Board, 6 Position, 4 mm Centerline, Gold, Surface Mount, Power, Black
1最小包装量--
1-2213614-3详情
TE Connectivity 1-2213614-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(mm)
4
TE Internal #
1-2213614-3
TE Internal Description
HERM BLADE & REC,6 POS,LATCH,SEL GLD,BLK
PCB Connector Assembly Typeu2009
PCB Mount Hermaphroditic Connector
PCB Mount Orientationu2009
Horizontal
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
6
1-2213614-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。