TE Connectivity 1221652-1
- 收藏
- 对比
1221652-1
2460-1221652-1
同轴连接器(射频)
--
大陆
立即发货

Conn Type N-SMA Adapter F/F Panel Mount Gold Over Nickel
1最小包装量--
1221652-1详情
TE Connectivity 1221652-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold, Nickel
底架
Flanges
介电材料
TFE
房屋材料
不锈钢
Insulation Materials
不锈钢
RoHS
Compliant
Contact Materials
Copper
包装
Bulk
终端
Solder
性别
Male
弱电
Compliant
1221652-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。