TE Connectivity 1-2227303-1
- 收藏
- 对比
1-2227303-1
2460-1-2227303-1
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage, Data Rate (Max) 4 Gb/s, SFP, Not Optional, 1 x 1, Through Hole - Solder, 1 Port, Cable-to-Board, Printed Circuit Board
1最小包装量--
1-2227303-1详情
TE Connectivity 1-2227303-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2227303-1
TE Internal Description
CAGE ASSEMBLY, SFP, .140 SOLDE
Pluggable I/O Product Typeu2009
Cage
Data Rate (Max)u2009(Gb/s)
4
Pluggable I/O Applicationsu2009
SFP
Lightpipe Optionsu2009
Not Optional
Port Matrix Configurationu2009
1 x 1
1-2227303-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。