TE Connectivity 1-2232003-3
- 收藏
- 对比
1-2232003-3
2460-1-2232003-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 3 Position, 5 mm [.197 in] Centerline, Fully Shrouded, Tin, Through Hole - Solder, Power, Black, RAST 5
1最小包装量--
1-2232003-3详情
TE Connectivity 1-2232003-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2232003-3
PCB Mount Orientationu2009
Vertical
Centerline (Pitch)u2009
5u2009mmu2009[u2009.197u2009inu2009]
Number of Rowsu2009
1
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Board
TE Internal Description
3P, RAST 5 TAB HEADER, THV
1-2232003-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。