TE Connectivity 1-2267260-0
- 收藏
- 对比
1-2267260-0
2460-1-2267260-0
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 100 Position, 1.27 mm [.05 in] Centerline, Fully Shrouded, Gold, Through Hole - Solder, AMPMODU 50/50 Grid
1最小包装量--
1-2267260-0详情
TE Connectivity 1-2267260-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
100
Number of Rowsu2009
2
TE Internal #
1-2267260-0
TE Internal Description
100 50/50 HDR TH/PiP.390 W/HD VC
1-2267260-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。