TE Connectivity 1-2270025-3
- 收藏
- 对比
1-2270025-3
2460-1-2270025-3
光伏(太阳能板)连接器
--
大陆
立即发货

Solar Connectors & Adapters, Cable Coupler, Socket, Copper Alloy, Plus, 14 AWG Wire Size, 2.5 mm² Wire Size, SOLARLOK PV4-S DC Connector
1最小包装量--
1-2270025-3详情
TE Connectivity 1-2270025-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2270025-3
TE Internal Description
SOCKET CONN. KITS, PV4-S1F 2.5MM2
Alias #
EP9918-000
Solar Connector Typeu2009
电缆耦合器
Solar Connector Styleu2009
Socket
Contact Base Materialu2009
Copper Alloy
Solar Connector & Adapter Keyingu2009
Plus
Wire Sizeu2009(AWG)
14
1-2270025-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。