TE Connectivity 1-2273005-2
- 收藏
- 对比
1-2273005-2
2460-1-2273005-2
电缆组件
--
大陆
立即发货

M8 Pigtail Cable Assembly, 3 Position, 3 m, Sensor/Actuator, Code A, M8 Socket, Shielded, Single Ended, Plastic
1最小包装量--
1-2273005-2详情
TE Connectivity 1-2273005-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2273005-2
TE Internal Description
M8 x 1.0 straight socket Pigtail Shld
M8/M12 Application Typeu2009
Sensor/Actuator
Number of Positionsu2009
3
Keying Codeu2009
A
Connector Type (End A)u2009
M8 Socket
Cable Assembly Typeu2009
M8 Pigtail
1-2273005-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。