TE Connectivity 1-2273009-4
- 收藏
- 对比
1-2273009-4
2460-1-2273009-4
圆形电缆组件
--
大陆
立即发货

Sensor Cables / Actuator Cables M8 x 1.0 Angled socket Pigtail
1最小包装量--
1-2273009-4详情
TE Connectivity 1-2273009-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
LQFP
Category
Wireless Charging Transmitter IC
Mounting
表面贴装
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
系列
M8
包装
Bulk
类型
Wireless Charging Transmitter IC
子类别
电缆组件
引脚数量
64
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1-2273009-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。