TE Connectivity 1-2286550-3
- 收藏
- 对比
1-2286550-3
2460-1-2286550-3
可插拔连接器
--
大陆
立即发货

Data Connectivity Headers, J, Wire-to-Board, 6 Position, .079 in [2 mm] Centerline, Shielded, Horizontal, Signal, -40 – 221 °F [-40 – 105 °C], HSD
1最小包装量--
1-2286550-3详情
TE Connectivity 1-2286550-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2286550-3
TE Internal Description
HSD+2MQS,HDR ASSY,90DEG,COD J
Mating Pin Diameteru2009
.6u2009mmu2009[u2009.024u2009inu2009]
Connector Codeu2009
J
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
6
Centerline (Pitch)u2009
2u2009mmu2009[u2009.079u2009inu2009]
1-2286550-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。