TE Connectivity 1-2288241-1
- 收藏
- 对比
1-2288241-1
2460-1-2288241-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Horizontal, Wire-to-Board, 44 Position, 6.05 mm / 2.54 mm [.1 in / .238 in] Centerline, Generation Y Connector System
1最小包装量--
1-2288241-1详情
TE Connectivity 1-2288241-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Horizontal
Sealableu2009
无
Centerline (Pitch)u2009(in)
.1, .238
Centerline (Pitch)u2009(mm)
2.54, 6.05
Number of Positionsu2009
44
Connector Systemu2009
Wire-to-Board
TE Internal Description
44P HYBRID HEADER ASSY, A-A KEY
TE Internal #
1-2288241-1
1-2288241-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。