TE Connectivity 1-2293288-3
- 收藏
- 对比
1-2293288-3
2460-1-2293288-3
可插拔连接器
--
大陆
立即发货

CFP, CFP2 & CFP4, Cage Assembly, 1 x 2, Heat Sink Height 11.35 mm [.45 in], Data Rate (Max) 56 Gb/s, Single-Sided Mount, Cable-to-Board
1最小包装量--
1-2293288-3详情
TE Connectivity 1-2293288-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2293288-3
TE Internal Description
HARDWARE KIT ,CFP2 1S2(CAGE,HS,ISULATOR)
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
1 x 2
Thermal Accessory Type Includedu2009
Heat Sink
Heat Sink Heightu2009
11.35u2009mmu2009[u2009.45u2009inu2009]
Data Rate (Max)u2009(Gb/s)
56
1-2293288-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。