TE Connectivity 1-2293577-2
- 收藏
- 对比
1-2293577-2
2460-1-2293577-2
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Wire-to-Wire, 3 Position, 23 mm [.905 in] Centerline, Fully Shrouded, Silver, Sealable, Power, Orange, AMP HVP800
1最小包装量--
1-2293577-2详情
TE Connectivity 1-2293577-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Sealableu2009
有
Centerline (Pitch)u2009
23u2009mmu2009[u2009.905u2009inu2009]
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Wire
TE Internal Description
3POS,PIN DIA 8.0,PIN HSG,ASSY,SLD,KAY B
TE Internal #
1-2293577-2
1-2293577-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。