TE Connectivity 1-2295189-1
- 收藏
- 对比
1-2295189-1
2460-1-2295189-1
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Receptacle, Locking Lance Contact Retention, Discrete Wire, 25 – 22 AWG Wire Size, Crimp, Wire & Cable, -4 – 221 °F [-20 – 105 °C]
1最小包装量--
1-2295189-1详情
TE Connectivity 1-2295189-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2295189-1
TE Internal Description
TC CONNECTOR.CHROMEL REC CONTACT ASSY.
Contact Typeu2009
Receptacle
Contact Retention Within Housingu2009
Without
Compatible With Wire & Cable Typeu2009
分立线
Wire Sizeu2009(AWG)
25 – 22
1-2295189-1拓展信息

















哦! 它是空的。