TE Connectivity 1-2299123-3
- 收藏
- 对比
1-2299123-3
2460-1-2299123-3
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Panel / Wire-to-Bus Bar, 1 Position, Sealable, Orange, Wire & Cable, Power & Signal, AMP HVP800
1最小包装量--
1-2299123-3详情
TE Connectivity 1-2299123-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Bus Bar, Wire-to-Panel
Mating Pin Diameteru2009
8u2009mmu2009[u2009.315u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
1POS,P2P,SOC HSG ASSY,180DEG,CODC,UL94V0
TE Internal #
1-2299123-3
Number of Positionsu2009
1
Sealableu2009
有
1-2299123-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。