TE Connectivity 1-2306368-1
- 收藏
- 对比
1-2306368-1
2460-1-2306368-1
可插拔连接器
--
大陆
立即发货

Data Connectivity Headers, A, Cable-to-Board, 2 Position, .157 in [4 mm] Centerline, Shielded, Horizontal, Signal, Board Mount, MATE-AX
1最小包装量--
1-2306368-1详情
TE Connectivity 1-2306368-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Number of Positionsu2009
2
Connector Systemu2009
Cable-to-Board
Connector & Keying Codeu2009
A
Mating Pin Diameteru2009
.4u2009mmu2009[u2009.016u2009inu2009]
TE Internal Description
2POS,MATE-AX,HDR ASSY Rev.,90DEG,COD A
TE Internal #
1-2306368-1
1-2306368-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。