TE Connectivity 1-2307383-3
- 收藏
- 对比
1-2307383-3
2460-1-2307383-3
可插拔连接器
--
大陆
立即发货

Data Connectivity Housings, Housing for Female Terminals, 14, Cable-to-Cable, 1 Position, Sealable, Shielded, FAKRA RF Connector System
1最小包装量--
1-2307383-3详情
TE Connectivity 1-2307383-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
1
Connector Systemu2009
Cable-to-Cable
Connector & Keying Codeu2009
14
Mating Pin Diameteru2009(mm)
.5
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
1POS,FAKRA AUT,SOC HSG ASSY,SLD,180 DEG
TE Internal #
1-2307383-3
1-2307383-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。