TE Connectivity 1-2308340-2
- 收藏
- 对比
1-2308340-2
2460-1-2308340-2
D 形连接器 - 并口
--
大陆
立即发货

D-Sub Backshells & Clamps, Backshell Kit, Single or Dual Cable Entry, Crimp, 15 / 9 Position, Size 1, Shielded, Rail D-Sub Backshells
--最小包装量--
1-2308340-2详情
TE Connectivity 1-2308340-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2308340-2
TE Internal Description
FULL METAL HOODS SIZE 1- 2 (RAW 180 DEG)
D-Shaped Connector Accessoriesu2009
后壳套件
Cable Clamp Typeu2009
Single or Dual Cable Entry
Ferrule Typeu2009
Crimp
Number of Positionsu2009
9, 15
Compatible With Connector Shell Sizeu2009
1
1-2308340-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。