TE Connectivity 1-2308341-9
- 收藏
- 对比
1-2308341-9
2460-1-2308341-9
D 形连接器 - 并口
--
大陆
立即发货

D-Sub Backshells & Clamps, Backshell Kit, Single or Dual Cable Entry, Crimp, 26 / 15 Position, Size 2, Shielded, Rail D-Sub Backshells
1最小包装量--
1-2308341-9详情
TE Connectivity 1-2308341-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Clamp Typeu2009
Single or Dual Cable Entry
Ferrule Typeu2009
Crimp
Number of Positionsu2009
15, 26
Compatible With Connector Shell Sizeu2009
2
TE Internal #
1-2308341-9
TE Internal Description
FULL METAL HOODS SIZE 2-9 (RAW 135 DEG)
Alias #
AMP-1-2308341-9
D-Shaped Connector Accessoriesu2009
后壳套件
1-2308341-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。