TE Connectivity 1-2308348-5
- 收藏
- 对比
1-2308348-5
2460-1-2308348-5
D-Sub,D 形连接器 - 配件
--
大陆
立即发货

TE Connectivity Crimp Flange , For use with Rail Data Connectors, Rail D-sub Backshells
1最小包装量--
1-2308348-5详情
TE Connectivity 1-2308348-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Product Depth (mm)
12.2(mm)
Operating Temp Range
-40C to 90C
Product Diameter (mm)
Not Required(mm)
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
Filtered
-
类型
压簧法兰
子类别
D-Sub Connectors
产品类别
D-Sub Tools & Hardware
产品类别
D-Sub Tools & Hardware
产品长度(mm)
14.3(mm)
产品高度(mm)
18.9(mm)
1-2308348-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。