TE Connectivity 1-2308551-4
- 收藏
- 对比
1-2308551-4
2460-1-2308551-4
可插拔连接器
--
大陆
立即发货

Automotive Seals & Cavity Plugs, Single Wire Seal (SWS), Cavity Diameter 15.4 mm, Silicone, 30, Light Blue, -40 – 140 °C
1最小包装量--
1-2308551-4详情
TE Connectivity 1-2308551-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
REC CONN CVR,1POS,MCON 12,SWS
TE Internal #
1-2308551-4
Shore A Hardnessu2009
30
Seal Materialu2009
Silicone
Accepts Cable Insulation Diameter Rangeu2009(mm)
5.7 – 6.5
Connector Seal Typeu2009
Single Wire Seal (SWS)
Cavity Diameteru2009(mm)
15.4
1-2308551-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。