TE Connectivity 1-2314188-1
- 收藏
- 对比
1-2314188-1
2460-1-2314188-1
可插拔连接器
--
大陆
立即发货

Data Connectivity Headers, L, Cable-to-Board, 2 Position, Shielded, Horizontal, Signal, Board Mount, -40 – 221 °F [-40 – 105 °C]
1最小包装量--
1-2314188-1详情
TE Connectivity 1-2314188-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Pin Diameteru2009
.51u2009mmu2009[u2009.019u2009inu2009]
TE Internal Description
2POS,FAKRA AUT,HDR ASSY,90DEG,COD L
TE Internal #
1-2314188-1
Connector & Keying Codeu2009
L
Connector Systemu2009
Cable-to-Board
Sealableu2009
无
Number of Positionsu2009
2
1-2314188-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。