TE Connectivity 1-2315988-0
- 收藏
- 对比
1-2315988-0
2460-1-2315988-0
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, NAM / LAM, Bolted, ≤ 500 kV, Aluminum, Tube, Aluminum Alloy, 2 Contacts, Indoor Use, Outdoor Use, SIMEL SIMABUS
1最小包装量--
1-2315988-0详情
TE Connectivity 1-2315988-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Typeu2009
Tube
Mechanical Connector Conductor Materialu2009
Aluminum
Mechanical Connector Voltage Classu2009(kV)
≤ 500
Mechanical Connector Technologyu2009
Bolted
Mechanical Connector Product Availabilityu2009
LAM, NAM
Alias #
EP9787-000
TE Internal Description
5 TTPAL 82 T5EHPS 100X150 R529 47
TE Internal #
1-2315988-0
1-2315988-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。